Mini-Circuits RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω 10M-10M+

Description
Mini-Circuits’ 10M-10M+ is a coaxial 1.0mm Male to 1.0mm Male adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-10M+ features passivated stainless-steel construction and measures only 0.57” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 10M-10M+ is a coaxial 1.0mm Male to 1.0mm Male adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-10M+ features passivated stainless-steel construction and measures only 0.57” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω
10M-10M+
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω 10M-10M+
Mini-Circuits’ 10M-10M+ is a coaxial 1.0mm Male to 1.0mm Male adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-10M+ features passivated stainless-steel construction and measures only 0.57” in length.

Mini-Circuits’ 10M-10M+ is a coaxial 1.0mm Male to 1.0mm Male adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10M-10M+ features passivated stainless-steel construction and measures only 0.57” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10M-10M+
Product Name RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω
Connector Type 1.0/2.3; 1.00mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz - WR22-VFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
View Details
RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details