The SFQFM-5075+ is a coaxial 50Ω to 75Ω impedance matching pad designed for DC to 3000 MHz applications, featuring an SMA-female (50Ω) to F-male (75Ω) connectorized package in a rugged unibody construction measuring 0.39 × 1.56 × 0.43 inches. It provides a nominal attenuation of 5.7 dB with a flatness of ±0.30 dB across the band and minimum return loss of 20.8 dB up to 3000 MHz. The device supports an input power rating of 0.5 W and operates reliably from -45°C to 100°C.
Mini-Circuits’ SFQFM-5075+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. This model is ideal for 50/75Ω impedance matching in systems where minimizing overall signal loss is a priority. The matching pad housed in a rugged unibody construction with SMA-Female (50Ω) to F-Male (75Ω) connectors. ! CAUTION NOTE: Due to variability of female ‘F’ connector, make sure that the threads start no more than 0.030” (0.76) from the edge of the connector to mate with the matching pad.
| Mini-Circuits | |
|---|---|
| Product Category | Impedance Matching Networks |
| Product Number | SFQFM-5075+ |
| Product Name | MATCHING PAD |
| Frequency | 3000 MHz |