Mini-Circuits' SFFF-5075+ is a coaxial 50/75Ω matching pad designed for impedance matching in systems operating from DC to 3000 MHz, such as CATV and broadband networks. It features an SMA-female (50Ω) to F-female (75Ω) connectorized package with a compact size of 0.67" x 2.26" and a rugged unibody construction. The device provides 5.9 dB nominal attenuation across the band, with 75Ω return loss of at least 15 dB above 1200 MHz and 50Ω return loss of at least 15 dB above 1200 MHz. It handles up to 1 W input power and operates reliably from -45°C to 85°C. The part is RoHS compliant.
Mini-Circuits’ SFFF-5075+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. Including CATV, broadband networks and more. This model is ideal for 50/75Ω impedance matching in systems where minimizing mismatch and signal reflections is a priority. The matching pad housed in a rugged unibody construction with SMA-female (50Ω) to F-female (75Ω) connectors.
| Mini-Circuits | |
|---|---|
| Product Category | Impedance Matching Networks |
| Product Number | SFFF-5075+ |
| Product Name | IMPD MTCHD PAD S-F/F-F RoHS |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |