Mini-Circuits IMPD MTCHD PAD / SM / RoHS ALMP-5075+

Description
IMPD MTCHD PAD / SM / RoHS
Request a Quote
Description
IMPD MTCHD PAD / SM / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALMP-5075+ is a surface-mount impedance matching pad designed for 50 to 75 Ω wideband applications from DC to 3000 MHz. It features a typical attenuation of 5.7 dB with ±0.2 dB flatness, and a typical VSWR of 1.2:1 across the frequency range. The device supports an RF input power of 0.25 W and operates from -40°C to 85°C. The package measures 7.87 × 6.86 × 7.37 mm with a CASE STYLE: CB518. It is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The ALMP-5075+ is a surface-mount impedance matching pad designed for 50 to 75 Ω wideband applications from DC to 3000 MHz. It features a typical attenuation of 5.7 dB with ±0.2 dB flatness, and a typical VSWR of 1.2:1 across the frequency range. The device supports an RF input power of 0.25 W and operates from -40°C to 85°C. The package measures 7.87 × 6.86 × 7.37 mm with a CASE STYLE: CB518. It is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
IMPD MTCHD PAD / SM / RoHS - ALMP-5075+ - Mini-Circuits
Brooklyn, NY, United States
IMPD MTCHD PAD / SM / RoHS
ALMP-5075+
IMPD MTCHD PAD / SM / RoHS ALMP-5075+
IMPD MTCHD PAD / SM / RoHS

IMPD MTCHD PAD / SM / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Impedance Matching Networks
Product Number ALMP-5075+
Product Name IMPD MTCHD PAD / SM / RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MATCH XFMR W/ DC PASSING RoHS - Z7550R-FMSF+ - Mini-Circuits
Specs
Frequency 2500 MHz
Power 0.2500 watts
VSWR 1.2 :1
View Details
MATCHING PAD - SFQFM-5075+ - Mini-Circuits
Specs
Frequency 3000 MHz
Power 0.5000 watts
Operating Temperature -45 to 100 C (-49 to 212 F)
View Details
IMPD MTCHD PAD / N RoHS - UNMP-5075-33+ - Mini-Circuits
Specs
Frequency 3000 MHz
Power 0.3500 watts
VSWR 1.1 :1
View Details
IMPD MTCHD PAD / BNC / RoHS - BMP-5075+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Standards and Certifications RoHS
View Details