The UNMP-5075+ is a coaxial matching pad designed for impedance matching between 50 Ω and 75 Ω systems from DC to 3000 MHz. It features a rugged unibody construction with N-type connectors, a 0.5 W power rating, and operates over a temperature range of -45°C to 100°C. The device provides a nominal attenuation of 5.7 dB ±0.15 dB with a maximum VSWR of 1.5 at the 75 Ω port across the full bandwidth. Its case style is FF779, and it is RoHS compliant. The attenuation varies by no more than 0.3 dB over temperature.
IMPD MTCHD PAD / N RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Impedance Matching Networks |
| Product Number | UNMP-5075+ |
| Product Name | IMPD MTCHD PAD / N RoHS |
| Operating Temperature | -45 to 100 C (-49 to 212 F) |