The BMP-5075R+ is a coaxial matching pad designed for impedance matching between 50 Ω and 75 Ω systems from DC to 2000 MHz. It features a case style FF747 with dimensions of 15.75 mm by 49.28 mm and weighs 30.0 grams. The unit provides a nominal attenuation of 5.7 dB with a flatness of ±0.1 dB across the band and a maximum VSWR of 1.4 at 2000 MHz. It supports an RF input power of 0.25 W and operates at temperatures from -55°C to 100°C. The part is RoHS compliant and uses BNC connectors: 50 Ω male and 75 Ω female.
IMPD MTCHD PAD / BNC / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Impedance Matching Networks |
| Product Number | BMP-5075R+ |
| Product Name | IMPD MTCHD PAD / BNC / RoHS |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |