Mini-Circuits RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω SFFL-SM50+

Description
Mini-Circuits’ SFFL-SM50+ is a coaxial flange-mount SMA Female to SMA Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SFFL-SM50+ features passivated stainless-steel construction and measures only 0.80” in length.
Request a Quote
Description
Mini-Circuits’ SFFL-SM50+ is a coaxial flange-mount SMA Female to SMA Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SFFL-SM50+ features passivated stainless-steel construction and measures only 0.80” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFFL-SM50+ is a coaxial flange-mount adapter connecting SMA female and SMA male connectors, operating from DC to 18 GHz with a 50 Ω impedance. It features passivated stainless-steel construction, measures 0.80 inches in length, and uses a four-hole flange mount. Insertion loss is 0.06 dB typical from 10 to 18 GHz and 0.05 dB typical from DC to 10 GHz. VSWR is 1.17:1 maximum from 10 to 18 GHz and 1.15:1 maximum from DC to 10 GHz. The operating case temperature ranges from -40 °C to +100 °C, and the storage temperature ranges from -55 °C to +100 °C. The unit weighs 5.3 grams and complies with RoHS standards and environmental rating ENV72.

Datasheet Summary
Powered by GS/AI

The SFFL-SM50+ is a coaxial flange-mount adapter connecting SMA female and SMA male connectors, operating from DC to 18 GHz with a 50 Ω impedance. It features passivated stainless-steel construction, measures 0.80 inches in length, and uses a four-hole flange mount. Insertion loss is 0.06 dB typical from 10 to 18 GHz and 0.05 dB typical from DC to 10 GHz. VSWR is 1.17:1 maximum from 10 to 18 GHz and 1.15:1 maximum from DC to 10 GHz. The operating case temperature ranges from -40 °C to +100 °C, and the storage temperature ranges from -55 °C to +100 °C. The unit weighs 5.3 grams and complies with RoHS standards and environmental rating ENV72.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω
SFFL-SM50+
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω SFFL-SM50+
Mini-Circuits’ SFFL-SM50+ is a coaxial flange-mount SMA Female to SMA Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SFFL-SM50+ features passivated stainless-steel construction and measures only 0.80” in length.

Mini-Circuits’ SFFL-SM50+ is a coaxial flange-mount SMA Female to SMA Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SFFL-SM50+ features passivated stainless-steel construction and measures only 0.80” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SFFL-SM50+
Product Name RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω
Connector Type SMA; SMA-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185M-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω - 24F-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details