Mini-Circuits RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω 24F-KF+

Description
Mini-Circuits’ 24F-KF+ is a coaxial 2.4 mm-Female to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-KF+ features passivated stainless-steel construction and measures only 0.75” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 24F-KF+ is a coaxial 2.4 mm-Female to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-KF+ features passivated stainless-steel construction and measures only 0.75” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω
24F-KF+
RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω 24F-KF+
Mini-Circuits’ 24F-KF+ is a coaxial 2.4 mm-Female to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-KF+ features passivated stainless-steel construction and measures only 0.75” in length.

Mini-Circuits’ 24F-KF+ is a coaxial 2.4 mm-Female to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-KF+ features passivated stainless-steel construction and measures only 0.75” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24F-KF+
Product Name RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω - SF-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω - DINF-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 to 1.15 :1
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details