Mini-Circuits RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω 185F-24M+

Description
Mini-Circuits’ 185F-24M+ is a coaxial 1.85 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-24M+ features passivated stainless steel construction and measures only 1.11” in length.
Request a Quote
Description
Mini-Circuits’ 185F-24M+ is a coaxial 1.85 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-24M+ features passivated stainless steel construction and measures only 1.11” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185F-24M+ is a coaxial adapter connecting 1.85 mm-female and 2.4 mm-male connectors for DC to 50 GHz applications. It has a length of 1.11 inches, weighs 5.0 grams, and is constructed from passivated stainless steel. The adapter exhibits a typical insertion loss of 0.22 dB and a typical VSWR of 1.08:1 across its operating band. It operates reliably between -55°C and +100°C.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185F-24M+ is a coaxial adapter connecting 1.85 mm-female and 2.4 mm-male connectors for DC to 50 GHz applications. It has a length of 1.11 inches, weighs 5.0 grams, and is constructed from passivated stainless steel. The adapter exhibits a typical insertion loss of 0.22 dB and a typical VSWR of 1.08:1 across its operating band. It operates reliably between -55°C and +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω
185F-24M+
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω 185F-24M+
Mini-Circuits’ 185F-24M+ is a coaxial 1.85 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-24M+ features passivated stainless steel construction and measures only 1.11” in length.

Mini-Circuits’ 185F-24M+ is a coaxial 1.85 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-24M+ features passivated stainless steel construction and measures only 1.11” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185F-24M+
Product Name RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω
Connector Type 1.85mm; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω - KF-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.04 to 1.15 :1
View Details
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω - SMPF-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; SMP Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details