Mini-Circuits RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω 185M-KM+

Description
Mini-Circuits’ 185M-KM+ is a coaxial 1.85 mm-M to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-KM+ features passivated stainless steel construction and measures only 0.84” in length.
Request a Quote
Description
Mini-Circuits’ 185M-KM+ is a coaxial 1.85 mm-M to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-KM+ features passivated stainless steel construction and measures only 0.84” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 185M-KM+ is a 50Ω coaxial adapter connecting 1.85 mm-male and 2.92 mm-male connectors, operating from DC to 40 GHz. It has a passivated stainless steel construction, is 0.84 inches long, and weighs 5.1 grams. Insertion loss is typ. 0.10 dB from DC to 8 GHz, rising to 0.20 dB at 26.5 to 40 GHz. VSWR is typ. 1.03:1 from DC to 18 GHz and 1.05:1 to 40 GHz. The operating and storage temperature range is -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The 185M-KM+ is a 50Ω coaxial adapter connecting 1.85 mm-male and 2.92 mm-male connectors, operating from DC to 40 GHz. It has a passivated stainless steel construction, is 0.84 inches long, and weighs 5.1 grams. Insertion loss is typ. 0.10 dB from DC to 8 GHz, rising to 0.20 dB at 26.5 to 40 GHz. VSWR is typ. 1.03:1 from DC to 18 GHz and 1.05:1 to 40 GHz. The operating and storage temperature range is -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185M-KM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω
185M-KM+
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω 185M-KM+
Mini-Circuits’ 185M-KM+ is a coaxial 1.85 mm-M to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-KM+ features passivated stainless steel construction and measures only 0.84” in length.

Mini-Circuits’ 185M-KM+ is a coaxial 1.85 mm-M to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-KM+ features passivated stainless steel construction and measures only 0.84” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185M-KM+
Product Name RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω
Connector Type 1.85mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω - SF-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details