Mini-Circuits RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω 185FR-24F+

Description
Mini-Circuits’ 185FR-24F+ is a coaxial 1.85 mm Female Right-Angle to 2.4 mm Female adapter supporting a wide range of
Request a Quote Datasheet
Description
Mini-Circuits’ 185FR-24F+ is a coaxial 1.85 mm Female Right-Angle to 2.4 mm Female adapter supporting a wide range of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω
185FR-24F+
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω 185FR-24F+
Mini-Circuits’ 185FR-24F+ is a coaxial 1.85 mm Female Right-Angle to 2.4 mm Female adapter supporting a wide range of

Mini-Circuits’ 185FR-24F+ is a coaxial 1.85 mm Female Right-Angle to 2.4 mm Female adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185FR-24F+
Product Name RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details