Mini-Circuits RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω NF-NMR50+

Description
Mini-Circuits’ NF-NMR50+ is a right-angle N-Female to N-Male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NMR50+ features passivated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper center contact.
Request a Quote
Description
Mini-Circuits’ NF-NMR50+ is a right-angle N-Female to N-Male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NMR50+ features passivated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper center contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NF-NMR50+ is a right-angle N-female to N-male coaxial adapter for 50Ω systems operating from DC to 6 GHz. It has a passivated stainless steel body, nickel-plated brass housing, and gold-plated beryllium copper center contact. The adapter measures 25.40 mm in length, 24.89 mm in width, and 35.54 mm in height, with a weight of 56.3 grams. It exhibits a typical insertion loss of 0.10 dB up to 6 GHz and a typical VSWR of 1.04:1 across the frequency range. The operating and storage temperature range is -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The NF-NMR50+ is a right-angle N-female to N-male coaxial adapter for 50Ω systems operating from DC to 6 GHz. It has a passivated stainless steel body, nickel-plated brass housing, and gold-plated beryllium copper center contact. The adapter measures 25.40 mm in length, 24.89 mm in width, and 35.54 mm in height, with a weight of 56.3 grams. It exhibits a typical insertion loss of 0.10 dB up to 6 GHz and a typical VSWR of 1.04:1 across the frequency range. The operating and storage temperature range is -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω - NF-NMR50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω
NF-NMR50+
RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω NF-NMR50+
Mini-Circuits’ NF-NMR50+ is a right-angle N-Female to N-Male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NMR50+ features passivated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper center contact.

Mini-Circuits’ NF-NMR50+ is a right-angle N-Female to N-Male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NMR50+ features passivated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper center contact.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NF-NMR50+
Product Name RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details