Mini-Circuits RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω SF-SMRP50+

Description
Mini-Circuits’ SF-SMRP50+ is a 50W coaxial SMA-F to SMA-Male Reverse Polarity adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SF-SMRP50+ features rugged, passivated stainless steel construction and measures only 0.72” (l) x 0.36” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ SF-SMRP50+ is a 50W coaxial SMA-F to SMA-Male Reverse Polarity adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SF-SMRP50+ features rugged, passivated stainless steel construction and measures only 0.72” (l) x 0.36” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω
SF-SMRP50+
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω SF-SMRP50+
Mini-Circuits’ SF-SMRP50+ is a 50W coaxial SMA-F to SMA-Male Reverse Polarity adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SF-SMRP50+ features rugged, passivated stainless steel construction and measures only 0.72” (l) x 0.36” (dia.).

Mini-Circuits’ SF-SMRP50+ is a 50W coaxial SMA-F to SMA-Male Reverse Polarity adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SF-SMRP50+ features rugged, passivated stainless steel construction and measures only 0.72” (l) x 0.36” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SF-SMRP50+
Product Name RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω - 24FR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω - NM-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details