Mini-Circuits RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω 135FR-185M+

Description
Mini-Circuits’ 135FR-185M+ is a coaxial 1.35 mm-Female Right-Angle to 1.85 mm-Male adapter supporting a wide range of
Request a Quote
Description
Mini-Circuits’ 135FR-185M+ is a coaxial 1.35 mm-Female Right-Angle to 1.85 mm-Male adapter supporting a wide range of
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 135FR-185M+ is a 50Ω coaxial adapter converting between 1.35 mm-female and 1.85 mm-male connectors, supporting DC to 67 GHz with a right-angle body. It measures 0.657 inches in length and weighs 7.5 grams, constructed from passivated stainless steel. Insertion loss is typ. 0.29 dB at DC to 15 GHz, rising to 0.43 dB at 45 to 67 GHz. VSWR is typ. 1.10:1 across the frequency range. The operating and storage temperature range is -45 °C to +125 °C. It is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 135FR-185M+ is a 50Ω coaxial adapter converting between 1.35 mm-female and 1.85 mm-male connectors, supporting DC to 67 GHz with a right-angle body. It measures 0.657 inches in length and weighs 7.5 grams, constructed from passivated stainless steel. Insertion loss is typ. 0.29 dB at DC to 15 GHz, rising to 0.43 dB at 45 to 67 GHz. VSWR is typ. 1.10:1 across the frequency range. The operating and storage temperature range is -45 °C to +125 °C. It is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω - 135FR-185M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω
135FR-185M+
RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω 135FR-185M+
Mini-Circuits’ 135FR-185M+ is a coaxial 1.35 mm-Female Right-Angle to 1.85 mm-Male adapter supporting a wide range of

Mini-Circuits’ 135FR-185M+ is a coaxial 1.35 mm-Female Right-Angle to 1.85 mm-Male adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135FR-185M+
Product Name RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω
Connector Type 1.85mm; 1.35 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 26500.0 MHz
VSWR 1.07 to 1.38 :1
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω - 135F-135F+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details