Mini-Circuits RF Adapter Straight SMA Female to SMA Female Reverse Polarity DC - 12GHz Bulkhead 50Ω SF-SFRP50+

Description
Mini-Circuits’ SF-SFRP50+ is a 50W coaxial SMA-Female to SMA-Female Reverse Polarity adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response across frequency. The SF-SFRP50+ features rugged, passivated stainless steel construction and mea- sures only 0.87” (l) x 0.36” (dia.).
Request a Quote
Description
Mini-Circuits’ SF-SFRP50+ is a 50W coaxial SMA-Female to SMA-Female Reverse Polarity adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response across frequency. The SF-SFRP50+ features rugged, passivated stainless steel construction and mea- sures only 0.87” (l) x 0.36” (dia.).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits SF-SFRP50+ is a 50W coaxial adapter connecting SMA female to SMA female reverse polarity connectors, operating from DC to 12 GHz. It has a rugged passivated stainless steel body measuring 0.87 inches in length and 0.36 inches in diameter. Typical insertion loss is 0.3 dB, and typical VSWR is 1.2:1 across the frequency range. The adapter operates reliably from -55°C to +100°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits SF-SFRP50+ is a 50W coaxial adapter connecting SMA female to SMA female reverse polarity connectors, operating from DC to 12 GHz. It has a rugged passivated stainless steel body measuring 0.87 inches in length and 0.36 inches in diameter. Typical insertion loss is 0.3 dB, and typical VSWR is 1.2:1 across the frequency range. The adapter operates reliably from -55°C to +100°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to SMA Female Reverse Polarity DC - 12GHz Bulkhead 50Ω - SF-SFRP50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to SMA Female Reverse Polarity DC - 12GHz Bulkhead 50Ω
SF-SFRP50+
RF Adapter Straight SMA Female to SMA Female Reverse Polarity DC - 12GHz Bulkhead 50Ω SF-SFRP50+
Mini-Circuits’ SF-SFRP50+ is a 50W coaxial SMA-Female to SMA-Female Reverse Polarity adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response across frequency. The SF-SFRP50+ features rugged, passivated stainless steel construction and mea- sures only 0.87” (l) x 0.36” (dia.).

Mini-Circuits’ SF-SFRP50+ is a 50W coaxial SMA-Female to SMA-Female Reverse Polarity adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response across frequency. The SF-SFRP50+ features rugged, passivated stainless steel construction and mea- sures only 0.87” (l) x 0.36” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SF-SFRP50+
Product Name RF Adapter Straight SMA Female to SMA Female Reverse Polarity DC - 12GHz Bulkhead 50Ω
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω - KFR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details