Mini-Circuits RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω 24MR-24M-T+

Description
Mini-Circuits’ 24MR-24M-T+ is a coaxial 2.4 mm male to 2.4 mm male right-angle adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-24M-T+ features passivated stainless-steel construction as well as a flat surface in the body for torquing, and measures only 0.67” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ 24MR-24M-T+ is a coaxial 2.4 mm male to 2.4 mm male right-angle adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-24M-T+ features passivated stainless-steel construction as well as a flat surface in the body for torquing, and measures only 0.67” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω
24MR-24M-T+
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω 24MR-24M-T+
Mini-Circuits’ 24MR-24M-T+ is a coaxial 2.4 mm male to 2.4 mm male right-angle adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-24M-T+ features passivated stainless-steel construction as well as a flat surface in the body for torquing, and measures only 0.67” in length.

Mini-Circuits’ 24MR-24M-T+ is a coaxial 2.4 mm male to 2.4 mm male right-angle adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24MR-24M-T+ features passivated stainless-steel construction as well as a flat surface in the body for torquing, and measures only 0.67” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24MR-24M-T+
Product Name RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω
Connector Type 2.4mm; 2.4 mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω - 135F-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details