Mini-Circuits RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω 24FR-35F+

Description
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 3.5 mm Female adapter supporting a wide range of
Request a Quote
Description
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 3.5 mm Female adapter supporting a wide range of
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24FR-35F+ is a coaxial right-angle adapter connecting a 2.4 mm female connector to a 3.5 mm female connector, operating from DC to 33 GHz with a 50 Ω impedance. It measures 0.75 inches in length and weighs 6.7 grams, with passivated stainless-steel construction. The adapter exhibits a typical insertion loss of 0.13 dB and a typical VSWR of 1.08:1 across its frequency range. The operating and storage case temperature range is -45 °C to +125 °C. It is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 24FR-35F+ is a coaxial right-angle adapter connecting a 2.4 mm female connector to a 3.5 mm female connector, operating from DC to 33 GHz with a 50 Ω impedance. It measures 0.75 inches in length and weighs 6.7 grams, with passivated stainless-steel construction. The adapter exhibits a typical insertion loss of 0.13 dB and a typical VSWR of 1.08:1 across its frequency range. The operating and storage case temperature range is -45 °C to +125 °C. It is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω
24FR-35F+
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω 24FR-35F+
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 3.5 mm Female adapter supporting a wide range of

Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 3.5 mm Female adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24FR-35F+
Product Name RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Right Angle 60 – 90 GHz - WR12-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR12 UG387/U Flange 1.
Frequency Range 90000.0 MHz
View Details