Mini-Circuits RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω KM-KM50-T+

Description
Mini-Circuits’ KM-KM50-T+ is a coaxial 2.92 mm Male to 2.92 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The KM-KM50-T+ features passivated stainless-steel construction as well as a coupling nut in the body for torquing, and measures only 0.86” in length.
Request a Quote
Description
Mini-Circuits’ KM-KM50-T+ is a coaxial 2.92 mm Male to 2.92 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The KM-KM50-T+ features passivated stainless-steel construction as well as a coupling nut in the body for torquing, and measures only 0.86” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits KM-KM50-T+ is a coaxial adapter connecting two 2.92 mm male connectors for RF applications from DC to 40 GHz, with a 50 Ω impedance. It has a straight body, measures 0.86 inches in length, and includes a coupling nut for torquing. Insertion loss is typ. 0.1 dB across all frequency bands up to 40 GHz, and VSWR is typ. 1.03:1. The adapter is constructed from passivated stainless steel, operates from -45°C to +125°C, and weighs 17.1 grams.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits KM-KM50-T+ is a coaxial adapter connecting two 2.92 mm male connectors for RF applications from DC to 40 GHz, with a 50 Ω impedance. It has a straight body, measures 0.86 inches in length, and includes a coupling nut for torquing. Insertion loss is typ. 0.1 dB across all frequency bands up to 40 GHz, and VSWR is typ. 1.03:1. The adapter is constructed from passivated stainless steel, operates from -45°C to +125°C, and weighs 17.1 grams.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω
KM-KM50-T+
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω KM-KM50-T+
Mini-Circuits’ KM-KM50-T+ is a coaxial 2.92 mm Male to 2.92 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The KM-KM50-T+ features passivated stainless-steel construction as well as a coupling nut in the body for torquing, and measures only 0.86” in length.

Mini-Circuits’ KM-KM50-T+ is a coaxial 2.92 mm Male to 2.92 mm Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The KM-KM50-T+ features passivated stainless-steel construction as well as a coupling nut in the body for torquing, and measures only 0.86” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KM-KM50-T+
Product Name RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω
Connector Type 2.92mm; 2.92 mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω - 24F-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω - NF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; Type N
Frequency Range 2000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω - 10F-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.06 to 1.4 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details