Mini-Circuits RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω 185F-24F+

Description
Mini-Circuits’ 185F-24F+ is a coaxial 1.85 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-24F+ features passivated stainless steel construction and measures only 1.14” in length.
Request a Quote
Description
Mini-Circuits’ 185F-24F+ is a coaxial 1.85 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-24F+ features passivated stainless steel construction and measures only 1.14” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185F-24F+ is a coaxial adapter for connecting 1.85 mm-female and 2.4 mm-female connectors, operating from DC to 50 GHz with a 50 Ω impedance. It has a passivated stainless steel construction, is 1.14 inches long, weighs 4.0 grams, and operates over a temperature range of -55°C to +100°C. Insertion loss is typically 0.22 dB up to 30 GHz, rising to 0.36 dB at 50 GHz. VSWR is typically 1.08:1 from DC to 30 GHz and 1.09:1 at 50 GHz.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 185F-24F+ is a coaxial adapter for connecting 1.85 mm-female and 2.4 mm-female connectors, operating from DC to 50 GHz with a 50 Ω impedance. It has a passivated stainless steel construction, is 1.14 inches long, weighs 4.0 grams, and operates over a temperature range of -55°C to +100°C. Insertion loss is typically 0.22 dB up to 30 GHz, rising to 0.36 dB at 50 GHz. VSWR is typically 1.08:1 from DC to 30 GHz and 1.09:1 at 50 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185F-24F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω
185F-24F+
RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω 185F-24F+
Mini-Circuits’ 185F-24F+ is a coaxial 1.85 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-24F+ features passivated stainless steel construction and measures only 1.14” in length.

Mini-Circuits’ 185F-24F+ is a coaxial 1.85 mm-F to 2.4 mm-F adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185F-24F+ features passivated stainless steel construction and measures only 1.14” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185F-24F+
Product Name RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω
Connector Type 1.85mm; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24F-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details