Mini-Circuits RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω 24MR-KF+

Description
Mini-Circuits’ 24MR-KF+ is a coaxial 2.4 mm Right-Angle Male to 2.92 mm Female adapter supporting a wide range of
Request a Quote Datasheet
Description
Mini-Circuits’ 24MR-KF+ is a coaxial 2.4 mm Right-Angle Male to 2.92 mm Female adapter supporting a wide range of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24MR-KF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω
24MR-KF+
RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω 24MR-KF+
Mini-Circuits’ 24MR-KF+ is a coaxial 2.4 mm Right-Angle Male to 2.92 mm Female adapter supporting a wide range of

Mini-Circuits’ 24MR-KF+ is a coaxial 2.4 mm Right-Angle Male to 2.92 mm Female adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24MR-KF+
Product Name RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω - NF-NMR50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω - SFFL-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details