Mini-Circuits RF Adapter Straight N Male to SMA Female DC - 18GHz 50Ω NM-SF50+

Description
RF Adapter Straight N Male to SMA Female DC - 18GHz 50Ω
Request a Quote
Description
RF Adapter Straight N Male to SMA Female DC - 18GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NM-SF50+ is a coaxial adapter connecting N male and SMA female connectors, designed for RF interconnections from DC to 18 GHz with 50 Ω impedance. It features a DJ825 case style, passivated stainless steel construction, and operates over a temperature range of -55°C to 100°C. The adapter has a maximum VSWR of 1.30:1 from DC to 18 GHz and an insertion loss of 0.1 dB typ. at DC to 18 GHz. It measures 20.0 mm x 22.0 mm x 31.50 mm and weighs 33.6 grams. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The NM-SF50+ is a coaxial adapter connecting N male and SMA female connectors, designed for RF interconnections from DC to 18 GHz with 50 Ω impedance. It features a DJ825 case style, passivated stainless steel construction, and operates over a temperature range of -55°C to 100°C. The adapter has a maximum VSWR of 1.30:1 from DC to 18 GHz and an insertion loss of 0.1 dB typ. at DC to 18 GHz. It measures 20.0 mm x 22.0 mm x 31.50 mm and weighs 33.6 grams. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Male to SMA Female DC - 18GHz 50Ω - NM-SF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Male to SMA Female DC - 18GHz 50Ω
NM-SF50+
RF Adapter Straight N Male to SMA Female DC - 18GHz 50Ω NM-SF50+
RF Adapter Straight N Male to SMA Female DC - 18GHz 50Ω

RF Adapter Straight N Male to SMA Female DC - 18GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NM-SF50+
Product Name RF Adapter Straight N Male to SMA Female DC - 18GHz 50Ω
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω - 10F-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details