Mini-Circuits RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω SF-BF50+

Description
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω
Request a Quote
Description
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SF-BF50+ is a 50 Ω coaxial adapter connecting SMA female and BNC female connectors for DC to 2 GHz applications. It has a brass body with nickel plating and a case style DJ1025 measuring 13.46 mm by 24.64 mm and weighing 6.9 grams. The adapter exhibits a maximum VSWR of 1.20:1 and an insertion loss of 0.05 dB across its frequency range. It operates and is stored within a temperature range of -55 °C to 100 °C.

Datasheet Summary
Powered by GS/AI

The SF-BF50+ is a 50 Ω coaxial adapter connecting SMA female and BNC female connectors for DC to 2 GHz applications. It has a brass body with nickel plating and a case style DJ1025 measuring 13.46 mm by 24.64 mm and weighing 6.9 grams. The adapter exhibits a maximum VSWR of 1.20:1 and an insertion loss of 0.05 dB across its frequency range. It operates and is stored within a temperature range of -55 °C to 100 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω - SF-BF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω
SF-BF50+
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω SF-BF50+
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω

RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SF-BF50+
Product Name RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω - 24F-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 34500.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω - SMPF-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; SMP Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details