Mini-Circuits RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω SF-SM50-27+

Description
Mini-Circuits’ SF-SM50-27+ is a coaxial SMA Female to SMA Male adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SF-SM50-27+ features passivated stainless-steel construction and measures only 0.72” in length.
Request a Quote
Description
Mini-Circuits’ SF-SM50-27+ is a coaxial SMA Female to SMA Male adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SF-SM50-27+ features passivated stainless-steel construction and measures only 0.72” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SF-SM50-27+ is a 50Ω coaxial adapter connecting SMA female and SMA male connectors for applications from DC to 27 GHz. It has a length of 0.72″ and weighs 3.1 grams. Typical insertion loss is 0.05 dB up to 18 GHz and 0.07 dB from 18 to 27 GHz. Typical VSWR is 1.08:1 up to 18 GHz and 1.12:1 from 18 to 27 GHz. The unit features passivated stainless-steel construction and operates with an case temperature range of -45 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The SF-SM50-27+ is a 50Ω coaxial adapter connecting SMA female and SMA male connectors for applications from DC to 27 GHz. It has a length of 0.72″ and weighs 3.1 grams. Typical insertion loss is 0.05 dB up to 18 GHz and 0.07 dB from 18 to 27 GHz. Typical VSWR is 1.08:1 up to 18 GHz and 1.12:1 from 18 to 27 GHz. The unit features passivated stainless-steel construction and operates with an case temperature range of -45 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω
SF-SM50-27+
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω SF-SM50-27+
Mini-Circuits’ SF-SM50-27+ is a coaxial SMA Female to SMA Male adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SF-SM50-27+ features passivated stainless-steel construction and measures only 0.72” in length.

Mini-Circuits’ SF-SM50-27+ is a coaxial SMA Female to SMA Male adapter supporting a wide range of applications from DC to 27 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SF-SM50-27+ features passivated stainless-steel construction and measures only 0.72” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SF-SM50-27+
Product Name RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω
Connector Type SMA; SMA Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24M-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details