Mini-Circuits RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω KFFL-KF50+

Description
Mini-Circuits’ KFFL-KF50+ is a coaxial 2.92 mm female to 2.92 mm female four-hole flange-mount adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFFL-KF50+ features a four-hole flange ideal for mounting connectors through panels in contained assemblies.
Request a Quote
Description
Mini-Circuits’ KFFL-KF50+ is a coaxial 2.92 mm female to 2.92 mm female four-hole flange-mount adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFFL-KF50+ features a four-hole flange ideal for mounting connectors through panels in contained assemblies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' KFFL-KF50+ is a 50Ω coaxial adapter connecting two 2.92 mm female connectors, operating from DC to 40 GHz with a typial insertion loss of 0.15 dB and a maximum VSWR of 1.15:1. It features a four-hole flange for panel mounting and is constructed from stainless steel. The operating temperature range is -45 °C to +100 °C. The physical dimensions are 12.7 mm in length, 8.6 mm in width, 9.6 mm in height, and it weighs 5.6 grams.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' KFFL-KF50+ is a 50Ω coaxial adapter connecting two 2.92 mm female connectors, operating from DC to 40 GHz with a typial insertion loss of 0.15 dB and a maximum VSWR of 1.15:1. It features a four-hole flange for panel mounting and is constructed from stainless steel. The operating temperature range is -45 °C to +100 °C. The physical dimensions are 12.7 mm in length, 8.6 mm in width, 9.6 mm in height, and it weighs 5.6 grams.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω
KFFL-KF50+
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω KFFL-KF50+
Mini-Circuits’ KFFL-KF50+ is a coaxial 2.92 mm female to 2.92 mm female four-hole flange-mount adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFFL-KF50+ features a four-hole flange ideal for mounting connectors through panels in contained assemblies.

Mini-Circuits’ KFFL-KF50+ is a coaxial 2.92 mm female to 2.92 mm female four-hole flange-mount adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFFL-KF50+ features a four-hole flange ideal for mounting connectors through panels in contained assemblies.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KFFL-KF50+
Product Name RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω - 10F-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.08 to 1.25 :1
View Details