Mini-Circuits RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω SF-35M50+

Description
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω
Request a Quote
Description
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SF-35M50+ is a 50Ω coaxial adapter that connects an SMA female connector to a 3.5mm male connector for DC to 26.5 GHz applications. It has a case style DJ1735 with dimensions of 7.90 mm by 8.00 mm by 21.0 mm and weighs 3.0 grams. The adapter features a flat frequency response with a typical VSWR of 1.08 and insertion loss not exceeding 0.34 dB at 26.5 GHz. It operates reliably from -55°C to 85°C and is constructed with a rugged stainless steel body. The 3.5mm connector is compatible with SMA, K, and 2.92 mm connectors.

Datasheet Summary
Powered by GS/AI

SF-35M50+ is a 50Ω coaxial adapter that connects an SMA female connector to a 3.5mm male connector for DC to 26.5 GHz applications. It has a case style DJ1735 with dimensions of 7.90 mm by 8.00 mm by 21.0 mm and weighs 3.0 grams. The adapter features a flat frequency response with a typical VSWR of 1.08 and insertion loss not exceeding 0.34 dB at 26.5 GHz. It operates reliably from -55°C to 85°C and is constructed with a rugged stainless steel body. The 3.5mm connector is compatible with SMA, K, and 2.92 mm connectors.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω
SF-35M50+
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω SF-35M50+
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω

RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SF-35M50+
Product Name RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω
Connector Type SMA; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm NMD Female to 2.92mm Male DC - 40GHz 50Ω - KFNMD-KM+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω - 135MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω - DINM-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details