Mini-Circuits RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω 135MR-185M+

Description
Mini-Circuits’ 135MR-185M+ is a coaxial 1.35 mm-Male Right-Angle to 1.85 mm-Male adapter supporting a wide range of
Request a Quote
Description
Mini-Circuits’ 135MR-185M+ is a coaxial 1.35 mm-Male Right-Angle to 1.85 mm-Male adapter supporting a wide range of
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 135MR-185M+ is a 50 Ω coaxial adapter converting between a 1.35 mm-male right-angle connector and a 1.85 mm-male connector, supporting frequencies from DC to 67 GHz. It has a length of 0.656 inches and weighs 8.6 grams. Typical insertion loss is 0.25 dB up to 15 GHz, rising to 0.37 dB at 67 GHz. VSWR is 1.12:1 typical across the band. The case is constructed from passivated stainless steel, with an operating and storage temperature range of -45 °C to +125 °C. It is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 135MR-185M+ is a 50 Ω coaxial adapter converting between a 1.35 mm-male right-angle connector and a 1.85 mm-male connector, supporting frequencies from DC to 67 GHz. It has a length of 0.656 inches and weighs 8.6 grams. Typical insertion loss is 0.25 dB up to 15 GHz, rising to 0.37 dB at 67 GHz. VSWR is 1.12:1 typical across the band. The case is constructed from passivated stainless steel, with an operating and storage temperature range of -45 °C to +125 °C. It is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω - 135MR-185M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω
135MR-185M+
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω 135MR-185M+
Mini-Circuits’ 135MR-185M+ is a coaxial 1.35 mm-Male Right-Angle to 1.85 mm-Male adapter supporting a wide range of

Mini-Circuits’ 135MR-185M+ is a coaxial 1.35 mm-Male Right-Angle to 1.85 mm-Male adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135MR-185M+
Product Name RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω
Connector Type 1.85mm; 1.35 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω - SF-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω - 135F-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details