Mini-Circuits RF Adapter Straight 2.92mm NMD Female to 2.92mm Male DC - 40GHz 50Ω KFNMD-KM+

Description
Mini-Circuits’ KFNMD-KM+ is a coaxial 2.92 mm NMD female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFNMD-KM+
Request a Quote Datasheet
Description
Mini-Circuits’ KFNMD-KM+ is a coaxial 2.92 mm NMD female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFNMD-KM+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm NMD Female to 2.92mm Male DC - 40GHz 50Ω - KFNMD-KM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm NMD Female to 2.92mm Male DC - 40GHz 50Ω
KFNMD-KM+
RF Adapter Straight 2.92mm NMD Female to 2.92mm Male DC - 40GHz 50Ω KFNMD-KM+
Mini-Circuits’ KFNMD-KM+ is a coaxial 2.92 mm NMD female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFNMD-KM+

Mini-Circuits’ KFNMD-KM+ is a coaxial 2.92 mm NMD female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KFNMD-KM+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KFNMD-KM+
Product Name RF Adapter Straight 2.92mm NMD Female to 2.92mm Male DC - 40GHz 50Ω
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Female DC - 67GHz 50Ω - 135MR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details