Mini-Circuits RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω 185FR-KF+

Description
Mini-Circuits’ 185FR-KF+ is a coaxial 1.85 mm-Female Right-Angle to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-KF+ features passivated stainless-steel construction and measures only 0.755” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote Datasheet
Description
Mini-Circuits’ 185FR-KF+ is a coaxial 1.85 mm-Female Right-Angle to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-KF+ features passivated stainless-steel construction and measures only 0.755” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω
185FR-KF+
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω 185FR-KF+
Mini-Circuits’ 185FR-KF+ is a coaxial 1.85 mm-Female Right-Angle to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-KF+ features passivated stainless-steel construction and measures only 0.755” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Mini-Circuits’ 185FR-KF+ is a coaxial 1.85 mm-Female Right-Angle to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185FR-KF+ features passivated stainless-steel construction and measures only 0.755” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185FR-KF+
Product Name RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Female DC - 18GHz 50Ω - NF-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω - SMPF-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; SMP Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.07 to 1.25 :1
View Details