Mini-Circuits RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω DINM-NM+

Description
Mini-Circuits’ DINM-NM+ is a coaxial DIN male to N-type male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-NM+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.551" in length.
Request a Quote Datasheet
Description
Mini-Circuits’ DINM-NM+ is a coaxial DIN male to N-type male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-NM+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.551" in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω - DINM-NM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω
DINM-NM+
RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω DINM-NM+
Mini-Circuits’ DINM-NM+ is a coaxial DIN male to N-type male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-NM+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.551" in length.

Mini-Circuits’ DINM-NM+ is a coaxial DIN male to N-type male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-NM+ features passivated stainless steel construction with a gold-plated beryllium copper center pin and measures only 1.551" in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINM-NM+
Product Name RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω
Connector Type Type N; DIN Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 26500.0 MHz
VSWR 1.07 to 1.38 :1
View Details
1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Right Angle 50 - 70 GHz - WR15-185R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flan
Frequency Range 70000.0 MHz
View Details