The 5o362151200 is a 16-way power divider designed for wireless communication, radar, satellite, and test systems operating from 2.0 to 18.0 GHz. It features SMA female connectors, a 50 Ω impedance, and handles 10 W as a splitter and 3 W as a combiner. Maximum input VSWR is 1.5, output VSWR is 2, insertion loss is 15 dB, and isolation is at least 12 dB. Phase unbalance is ±20°, amplitude unbalance is ±1.5 dB. The unit measures 215 × 120 × 10 mm and operates from -55 °C to +85 °C, with storage from -55 °C to +125 °C. It includes a one-year standard warranty.
Band Reject Frequency Range 400MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o362151200 |
| Product Name | 16 Way Power Divider |
| Connectors | SMA; SMA-F |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 2000.00 to 18000.00 MHz |