Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-80-500

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 2 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 2 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-80-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-80-500
Power Dividers, Combiners, Hybrids PDML-80-500
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 2 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 2.5
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-80-500
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 2.50 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-33-6.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5100.00 to 7100.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-29002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJM-4R-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details