Mini-Circuits 1:4 CORE & WIRE Transformer, 1 - 310 MHz, 12.5/50Ω SCTX4-32HP-20W+

Description
Mini-Circuits’ SCTX4-32HP-20W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:4, covering the 1.0 to 320 MHz band. DC current pass IN to OUT, the transformer is capable of handling RF input power up to 20W. It provides low insertion loss (0.3 dB) as well as good matching VSWR 1.10:1. Featuring core and wire construction mounted on PCB, the unit comes enclosed in a miniature, shielded package measuring just 0.50 × 0.50 × 0.20", ideal for dense circuit board layouts.
Request a Quote
Description
Mini-Circuits’ SCTX4-32HP-20W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:4, covering the 1.0 to 320 MHz band. DC current pass IN to OUT, the transformer is capable of handling RF input power up to 20W. It provides low insertion loss (0.3 dB) as well as good matching VSWR 1.10:1. Featuring core and wire construction mounted on PCB, the unit comes enclosed in a miniature, shielded package measuring just 0.50 × 0.50 × 0.20", ideal for dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCTX4-32HP-20W+ is a surface-mount RF transformer with a 1:4 impedance ratio, operating from 1 to 310 MHz and handling up to 20 W RF input power. It features a compact shielded package measuring 0.50 × 0.50 × 0.20 inches, with DC current pass-through from input to output. Typical insertion loss is 0.3 dB, and return loss is 20 dB over the band. The case temperature range is -40°C to 85°C, with a maximum DC current of 1 A. The transformer has a primary impedance of 12.5 Ω and secondary impedance of 50 Ω, with a case style designated CK2335.

Datasheet Summary
Powered by GS/AI

The SCTX4-32HP-20W+ is a surface-mount RF transformer with a 1:4 impedance ratio, operating from 1 to 310 MHz and handling up to 20 W RF input power. It features a compact shielded package measuring 0.50 × 0.50 × 0.20 inches, with DC current pass-through from input to output. Typical insertion loss is 0.3 dB, and return loss is 20 dB over the band. The case temperature range is -40°C to 85°C, with a maximum DC current of 1 A. The transformer has a primary impedance of 12.5 Ω and secondary impedance of 50 Ω, with a case style designated CK2335.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 1 - 310 MHz, 12.5/50Ω - SCTX4-32HP-20W+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 1 - 310 MHz, 12.5/50Ω
SCTX4-32HP-20W+
1:4 CORE & WIRE Transformer, 1 - 310 MHz, 12.5/50Ω SCTX4-32HP-20W+
Mini-Circuits’ SCTX4-32HP-20W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:4, covering the 1.0 to 320 MHz band. DC current pass IN to OUT, the transformer is capable of handling RF input power up to 20W. It provides low insertion loss (0.3 dB) as well as good matching VSWR 1.10:1. Featuring core and wire construction mounted on PCB, the unit comes enclosed in a miniature, shielded package measuring just 0.50 × 0.50 × 0.20", ideal for dense circuit board layouts.

Mini-Circuits’ SCTX4-32HP-20W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:4, covering the 1.0 to 320 MHz band. DC current pass IN to OUT, the transformer is capable of handling RF input power up to 20W. It provides low insertion loss (0.3 dB) as well as good matching VSWR 1.10:1. Featuring core and wire construction mounted on PCB, the unit comes enclosed in a miniature, shielded package measuring just 0.50 × 0.50 × 0.20", ideal for dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number SCTX4-32HP-20W+
Product Name 1:4 CORE & WIRE Transformer, 1 - 310 MHz, 12.5/50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω - TTCM4-4+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω - TC1.33-282X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω - Z7550-FMSF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TCM1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers