Surface mount RF transformer for impedance matching, operating from 0.5 to 400 MHz with a 50Ω impedance and 1:4 turns ratio. Housed in the DB714 plastic case with solder-plated leads, measuring 4.06 × 3.81 × 4.06 mm. Maximum operating temperature is -20°C to 85°C, with 250 mW RF power handling and 30 mA DC current. Features typ. 0.1 dB amplitude unbalance and 1° phase unbalance. RoHS compliant.
1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω
RF Balun 500kHz ~ 400MHz 1:4 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TTCM4-4+ | 3157-TTCM4-4+TR-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.5 - 400 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |