Mini-Circuits 1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω TC1.33-282X+

Description
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω
Request a Quote
Description
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1.33-282X+ is a balanced to unbalanced RF transformer designed for impedance matching and balanced amplifier applications, operating from 5 to 2800 MHz with a 100 to 75Ω impedance ratio. It is housed in an AT1521 case with dimensions of 3.81 × 3.81 × 4.06 mm and a maximum top-hat thickness of 0.33 mm, weighing 0.15 grams. The transformer exhibits typ. insertion loss of 1.0 dB within 50-1500 MHz, amplitude unbalance of 0.3 dB typ., and phase unbalance of 6.0° typ. The operating temperature range is -40°C to 85°C, with a maximum RF power rating of 0.25 W and DC current limit of 30 mA. It supports RoHS solder systems and is aqueous washable.

Datasheet Summary
Powered by GS/AI

The TC1.33-282X+ is a balanced to unbalanced RF transformer designed for impedance matching and balanced amplifier applications, operating from 5 to 2800 MHz with a 100 to 75Ω impedance ratio. It is housed in an AT1521 case with dimensions of 3.81 × 3.81 × 4.06 mm and a maximum top-hat thickness of 0.33 mm, weighing 0.15 grams. The transformer exhibits typ. insertion loss of 1.0 dB within 50-1500 MHz, amplitude unbalance of 0.3 dB typ., and phase unbalance of 6.0° typ. The operating temperature range is -40°C to 85°C, with a maximum RF power rating of 0.25 W and DC current limit of 30 mA. It supports RoHS solder systems and is aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω - TC1.33-282X+ - Mini-Circuits
Brooklyn, NY, United States
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω
TC1.33-282X+
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω TC1.33-282X+
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω

1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω

Supplier's Site Datasheet
Balun - 3157-TC1.33-282X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 2.8GHz 1:1.33 5-SMD Module

RF Balun 5MHz ~ 2.8GHz 1:1.33 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC1.33-282X+ 3157-TC1.33-282X+TR-ND
Product Name 1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 4600 - 5900 MHz, 50Ω - TCO2-532+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 4900 - 5950 MHz, 50Ω - BLNK2-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - TMO-1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details