Mini-Circuits RF Power Dividers/Splitters SBTC-2-25+

Description
RF Power Divider 1GHz ~ 2.5GHz Isolation (Min) 16dB, 14° Imbalance (Max) 6-SMD, No Lead, 5 Leads
Request a Quote Datasheet
Description
RF Power Divider 1GHz ~ 2.5GHz Isolation (Min) 16dB, 14° Imbalance (Max) 6-SMD, No Lead, 5 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SBTC-2-25+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-25+TR-ND
RF Power Dividers/Splitters 3157-SBTC-2-25+TR-ND
RF Power Divider 1GHz ~ 2.5GHz Isolation (Min) 16dB, 14° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 1GHz ~ 2.5GHz Isolation (Min) 16dB, 14° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
RF Power Dividers/Splitters - SBTC-2-25+ - SBTC-2-25+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SBTC-2-25+
SBTC-2-25+
RF Power Dividers/Splitters - SBTC-2-25+ SBTC-2-25+
Manufacturer: Mini-Circuits Win Source Part Number: 314265-SBTC-2-25+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 314265-SBTC-2-25+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
1GHZ 2.5GHZ Rf Power Divider Splitter - 851-SBTC-2-25+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHZ 2.5GHZ Rf Power Divider Splitter
851-SBTC-2-25+
1GHZ 2.5GHZ Rf Power Divider Splitter 851-SBTC-2-25+
RF PWR DVDR 1GHZ-2.5GHZ 6SMD Product overview: SBTC-2-25+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-25+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1GHZ-2.5GHZ 6SMD Product overview: SBTC-2-25+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-25+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SBTC-2-25+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SBTC-2-25+
RF Power Dividers/Splitters SBTC-2-25+
RF Power Divider 1 GHz ~ 2.5 GHz Isolation (Min) 16dB, 14° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 1 GHz ~ 2.5 GHz Isolation (Min) 16dB, 14° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SBTC-2-25+TR-ND SBTC-2-25+ 851-SBTC-2-25+ SBTC-2-25+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - SBTC-2-25+ 1GHZ 2.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead, 5 Leads Tape & Reel (TR) 6-SMD, No Lead, 5 Leads
Insertion Loss 1.40 dB 1.40 dB 1.40 dB
Isolation 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828B - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Five-way active power splitter - APS3625 - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 5-Way
View Details