5o.com 2 Way Power Divider 5o3126190

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2-way power divider for 18.0 to 40.0 GHz frequency range, used in wireless communication, radar, satellite systems, and test equipment. Housed in a 26×19×10 mm package with 2.92mm female connectors. Features ≤1.7 dB maximum insertion loss, ≥15.0 dB minimum isolation, ≤1.0 dB amplitude unbalance, and ≤±6° phase unbalance. Rated for 10 W splitter power and 1 W combiner power, with 50 Ω impedance. Operating temperature range is -40 to +80°C, and storage temperature range is -55 to +125°C.

Datasheet Summary
Powered by GS/AI

2-way power divider for 18.0 to 40.0 GHz frequency range, used in wireless communication, radar, satellite systems, and test equipment. Housed in a 26×19×10 mm package with 2.92mm female connectors. Features ≤1.7 dB maximum insertion loss, ≥15.0 dB minimum isolation, ≤1.0 dB amplitude unbalance, and ≤±6° phase unbalance. Rated for 10 W splitter power and 1 W combiner power, with 50 Ω impedance. Operating temperature range is -40 to +80°C, and storage temperature range is -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o3126190 - 5o.com
Guangdong, China
2 Way Power Divider
5o3126190
2 Way Power Divider 5o3126190
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3126190
Product Name 2 Way Power Divider
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34122560 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
2 Way Power Divider - 5o3130330 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
2 Way Power Divider - 5o3131520 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
3 Way Power Divider - 5o3239700 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details