Mini-Circuits RF Power Dividers/Splitters QCN-25D+

Description
RF Power Divider 1.35GHz ~ 2.45GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 1.35GHz ~ 2.45GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-QCN-25D+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-25D+TR-ND
RF Power Dividers/Splitters 3157-QCN-25D+TR-ND
RF Power Divider 1.35GHz ~ 2.45GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.35GHz ~ 2.45GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
1.35GHZ 2.45GHZ Rf Power Divider Splitter - 851-QCN-25D+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.35GHZ 2.45GHZ Rf Power Divider Splitter
851-QCN-25D+
1.35GHZ 2.45GHZ Rf Power Divider Splitter 851-QCN-25D+
RF PWR DVDR 1.35GHZ-2.45GHZ 6SMD Product overview: QCN-25D+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35GHZ, 2.45GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.35GHZ, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-25D+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.35GHZ-2.45GHZ 6SMD Product overview: QCN-25D+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35GHZ, 2.45GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.35GHZ, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-25D+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCN-25D+ - QCN-25D+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCN-25D+
QCN-25D+
RF Power Dividers/Splitters - QCN-25D+ QCN-25D+
Manufacturer: Mini-Circuits Win Source Part Number: 285504-QCN-25D+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 285504-QCN-25D+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - QCN-25D+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCN-25D+
RF Power Dividers/Splitters QCN-25D+
RF Power Divider 1.35 GHz ~ 2.45 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.35 GHz ~ 2.45 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-QCN-25D+TR-ND 851-QCN-25D+ QCN-25D+ QCN-25D+
Product Name RF Power Dividers/Splitters 1.35GHZ 2.45GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - QCN-25D+ RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.60 dB 0.60 dB 0.60 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-0.4-4-B - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors BNC
View Details
0.5 - 2 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter - MPD-0R502CH - Marki Microwave LLC
Specs
Package Type / Form Factor bare-die
Frequency 500.00 to 2000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - HJM-81 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 21.25 to 141.25 MHz
Insertion Loss 0.80 dB
View Details
2 Way Power Divider - 5o3194770 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details