Mini-Circuits RF Power Dividers/Splitters - SBTC-2-10+ SBTC-2-10+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 314260-SBTC-2-10+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 314260-SBTC-2-10+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SBTC-2-10+ - SBTC-2-10+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SBTC-2-10+
SBTC-2-10+
RF Power Dividers/Splitters - SBTC-2-10+ SBTC-2-10+
Manufacturer: Mini-Circuits Win Source Part Number: 314260-SBTC-2-10+ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 314260-SBTC-2-10+
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - 3157-SBTC-2-10+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10+CT-ND
RF Power Dividers/Splitters 3157-SBTC-2-10+CT-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-10+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10+TR-ND
RF Power Dividers/Splitters 3157-SBTC-2-10+TR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-10+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10+DKR-ND
RF Power Dividers/Splitters 3157-SBTC-2-10+DKR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
5MHZ 1GHZ Rf Power Divider Splitter - 851-SBTC-2-10+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ Rf Power Divider Splitter
851-SBTC-2-10+
5MHZ 1GHZ Rf Power Divider Splitter 851-SBTC-2-10+
RF PWR DVDR 5MHZ-1GHZ 6SMD Product overview: SBTC-2-10+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1GHZ 6SMD Product overview: SBTC-2-10+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SBTC-2-10+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SBTC-2-10+
RF Power Dividers/Splitters SBTC-2-10+
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SBTC-2-10+ 3157-SBTC-2-10+CT-ND 851-SBTC-2-10+ SBTC-2-10+
Product Name RF Power Dividers/Splitters - SBTC-2-10+ RF Power Dividers/Splitters 5MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead, 5 Leads Tape & Reel (TR) 6-SMD, No Lead, 5 Leads
Insertion Loss 0.50 dB 0.50 dB 0.50 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microwave Rack Mount Assemblies - WMU-105 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details
0.4 - 4 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0R404CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 4000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDF-4A-100 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.30 dB
View Details
Tx Combiner - 5o6461U0 - 5o.com
Specs
0º Power Divider Division: 6-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details