The 5o6461U0 series is a six-channel RF combiner designed for base stations, antenna feeds, and remote control systems operating between 100 and 200 MHz. It features six female TX inputs and one female ANT output, with a per-channel input power rating of 50 W, insertion loss of 10.5 dB or 11.0 dB max depending on frequency band, minimum isolation of 75 dB, and maximum VSWR of 1.2:1. The unit is housed in a 1U enclosure measuring 483 × 300 × 45 mm, weighs approximately 10.5 kg, and is finished in black. It operates from -30°C to +75°C and stores from -55°C to +125°C. A one-year standard warranty is supported.
Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o6461U0 |
| Product Name | Tx Combiner |
| 0º Power Divider Division: | 6-Way |