Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDF-4A-100 SQ

Description
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1 Frequency Max (MHz) | 200 CW Power (W) | 2 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1 Frequency Max (MHz) | 200 CW Power (W) | 2 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDF-4A-100 SQ is a 4-way in-phase power divider designed for microwave applications in the 0.001 to 0.2 GHz range, with a space-qualified design compliant with Merrimac document CENG-0001. It features a maximum insertion loss of 1.3 dB, isolation of at least 20 dB, amplitude balance of 0.4 dB, phase balance of 4°, and input and output VSWR of 1.4:1 max. The unit weighs 2.8 g and operates with up to 2 W CW power. It is housed in a flatpack package.

Datasheet Summary
Powered by GS/AI

The PDF-4A-100 SQ is a 4-way in-phase power divider designed for microwave applications in the 0.001 to 0.2 GHz range, with a space-qualified design compliant with Merrimac document CENG-0001. It features a maximum insertion loss of 1.3 dB, isolation of at least 20 dB, amplitude balance of 0.4 dB, phase balance of 4°, and input and output VSWR of 1.4:1 max. The unit weighs 2.8 g and operates with up to 2 W CW power. It is housed in a flatpack package.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDF-4A-100 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDF-4A-100 SQ
Power Dividers, Combiners, Hybrids PDF-4A-100 SQ
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1 Frequency Max (MHz) | 200 CW Power (W) | 2 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 200
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1.3
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDF-4A-100 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.30 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-30006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDNL-40-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-10002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-9.925G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 8650.00 to 11200.00 MHz
Insertion Loss 0.90 dB
View Details