Mini-Circuits Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω SBP-35A+

Description
SBP-35A+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 30 to 40 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Description
SBP-35A+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 30 to 40 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SBP-35A+ is a coaxial bandpass filter designed for the 30 to 40 MHz frequency range with a 50 ohm impedance, featuring an SMA-male connector on port 1 and an SMA-female connector on port 2. It has a connectorized case style FF99 with dimensions of 17.78 mm in length, 50.29 mm in width, and 7.92 mm in height, weighing 42.0 grams. The filter exhibits a typical VSWR of 1.2:1 within the passband and insertion loss of 0.6 to 1.0 dB, with stopband attenuation reaching 30 to 36 dB beyond 60 MHz. It operates reliably from -40°C to 85°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

SBP-35A+ is a coaxial bandpass filter designed for the 30 to 40 MHz frequency range with a 50 ohm impedance, featuring an SMA-male connector on port 1 and an SMA-female connector on port 2. It has a connectorized case style FF99 with dimensions of 17.78 mm in length, 50.29 mm in width, and 7.92 mm in height, weighing 42.0 grams. The filter exhibits a typical VSWR of 1.2:1 within the passband and insertion loss of 0.6 to 1.0 dB, with stopband attenuation reaching 30 to 36 dB beyond 60 MHz. It operates reliably from -40°C to 85°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω - SBP-35A+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
SBP-35A+
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω SBP-35A+
SBP-35A+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 30 to 40 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

SBP-35A+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 30 to 40 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SBP-35A+
Product Name Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 27500 - 29500 MHz, 50Ω - BFCQ-2802+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.4 dB
View Details
2 suppliers
LTCC Band Pass Filter, 3400 - 3850 MHz, 50Ω - BFCV-3641+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω - CBP-1400BD+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω - BFCN-1840+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1840 dB
View Details
3 suppliers