The BFCQ-2802+ is a surface-mount ceramic bandpass filter designed for the 5G n257 band, operating from 27.5 to 29.5 GHz with a typical insertion loss of 2.0 dB in the passband and up to 40 dB stopband rejection. It supports up to 1 W RF input power and operates over a temperature range of -55 to +125°C. The filter uses an LTCC material system with a distributed topology and is packaged in a 2.5 mm x 2.0 mm NL1008C-6 case style, suitable for automated assembly.
The BFCQ-2802+ LTCC Bandpass Filter covers the 5G n257 band. This corresponds to a passband of 27.5 to 29.5 GHz, with as low as 2dB passband loss, and up to 40dB stopband rejection. This model handles up to 1W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
CER FILTER 28.4GHZ BAND PASS
CER FILTER 28.4GHZ BAND PASS
CER FILTER 28.4GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCQ-2802+ | 3157-BFCQ-2802+CT-ND |
| Product Name | LTCC Band Pass Filter, 27500 - 29500 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 28.4 dB | 3.4 dB |