The BFCN-1840+ is a 50Ω LTCC bandpass filter designed for operation between 1750 and 1930 MHz, with a center frequency of 1840 MHz. It features a compact FV1206 case measuring 3.20 mm × 1.60 mm, low typical insertion loss of 2.0 dB, and VSWR under 2.5:1 within the passband. The filter provides strong stopband rejection, with insertion loss exceeding 20 dB below 1460 MHz and above 3500 MHz. It operates from -55°C to 100°C, handles up to 1.5 W RF power at 25°C (derating linearly to 0.25 W at 100°C), and is hermetically sealed with wrap-around terminations for robust performance in harsh environments.
The BFCN-1840+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1840 MHz ±90 MHz, these units offer low insertion loss and good rejection.
Manufacturer: Mini-Circuits
Win Source Part Number: 864159-BFCN-1840+
Features: 1.84GHz Center Band Pass Ceramic Filter 180 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
1.84GHz Center Band Pass Ceramic Filter 180MHz 50Ohm 4-SMD, No Lead
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-1840+ | BFCN-1840+ | 3157-BFCN-1840+TR-ND |
| Product Name | LTCC Band Pass Filter, 1750 - 1930 MHz, 50Ω | Ceramic Filters - BFCN-1840+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 1840 dB | 3 dB |