Ceramic bandpass filter for 3400 to 3850 MHz with 50Ω impedance, housed in a JV1210C-2 package, hermetically sealed with LTCC construction. It has a typical insertion loss of 1.9 dB in the passband and stopband rejection of 20 dB up to 12 GHz. Operating and storage temperatures range from -55°C to +100°C, with a maximum RF power input of 0.5 W. The part is RoHS compliant.
LTCC Band Pass Filter, 3400 - 3850 MHz, 50Ω
3.636GHz Center Band Pass Ceramic Filter 450MHz 50Ohm 1210 (3225 Metric), 4 PC Pad
CER FILTER 3.636GHZ BAND PASS
CER FILTER 3.636GHZ BAND PASS
LTCC BAND PASS FILTER, 3400 - 38
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCV-3641+ | 3157-BFCV-3641+TR-ND | BFCV-3641+ |
| Product Name | LTCC Band Pass Filter, 3400 - 3850 MHz, 50Ω | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Filter Technology | Passive Filter | ||
| Fc | 3636 MHz | 3636 MHz |