Mini-Circuits Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω SBP-29+

Description
SBP-29+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 24 to 35 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent per- formance across temperature.
Request a Quote
Description
SBP-29+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 24 to 35 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent per- formance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SBP-29+ is a coaxial bandpass filter designed for the 24 to 35 MHz frequency range with a 50 W power handling rating. It features an SMA-male input and SMA-female output, mounted in a FF99 case style measuring 17.78 mm in length, 50.29 mm in width, and 7.92 mm in height, with a weight of 42.0 grams. The filter exhibits a typical insertion loss of 0.9 dB within the passband and a VSWR of 1.4:1 typical. It provides at least 20 dB attenuation in the lower stop band up to 18 MHz and 20 dB in the upper stop band from 46 MHz to 1600 MHz. The operating temperature range is -40°C to 85°C, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

SBP-29+ is a coaxial bandpass filter designed for the 24 to 35 MHz frequency range with a 50 W power handling rating. It features an SMA-male input and SMA-female output, mounted in a FF99 case style measuring 17.78 mm in length, 50.29 mm in width, and 7.92 mm in height, with a weight of 42.0 grams. The filter exhibits a typical insertion loss of 0.9 dB within the passband and a VSWR of 1.4:1 typical. It provides at least 20 dB attenuation in the lower stop band up to 18 MHz and 20 dB in the upper stop band from 46 MHz to 1600 MHz. The operating temperature range is -40°C to 85°C, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω - SBP-29+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω
SBP-29+
Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω SBP-29+
SBP-29+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 24 to 35 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent per- formance across temperature.

SBP-29+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 24 to 35 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent per- formance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SBP-29+
Product Name Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 9.5 to 13.5 GHz , 50Ω - BFHK-1202+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Resonator Band Pass Filter, 555 - 585 MHz, 50Ω - CBP6-570CG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 9700 - 11950 MHz, 50Ω - BFCN-1052+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 10770 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 198 - 206 MHz, 50Ω - SXBP-202+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 202 dB
View Details
2 suppliers