The CBP6-570CG+ is a surface mount ceramic resonator bandpass filter designed for 50Ω systems in the 555 to 585 MHz range. It features a typical insertion loss of 1.4 dB, a typical return loss of 17 dB, and upper stopband rejection of 70 dB typ. at 700-950 MHz. The device operates from -40°C to +85°C and handles up to 8 W input power at +25°C, with linear derating to 0.5 W at +85°C. It is packaged in a 22-pad surface mount case with grounding on pads 2-13 and 15-22, and meets the ENV54 environmental rating. The part is RoHS compliant with electroless nickel immersion gold lead finish.
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
CERAMIC BPF, 555-585 MHZ, 50
CERAMIC BPF, 555-585 MHZ, 50
CERAMIC BPF, 555-585 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP6-570CG+ | 3157-CBP6-570CG+DKR-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 555 - 585 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 570 dB | 2 dB |