Mini-Circuits LTCC Band Pass Filter, 9.5 to 13.5 GHz , 50Ω BFHK-1202+

Description
Mini-Circuits’ BFHK-1202+ Bandpass Filter delivers precision filtering for upper X-band through the lower edge of Ku-band in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology, ensures highly repeatable performance for mission-critical designs. The filter provides typical passband loss of 0.85 dB from 9.5 to 13.5 GHz with exceptional stopband rejection of 46 dB from 0.1 to 4.5 GHz and 74 dB through 30 GHz, greatly suppressing interference and harmonics. The BFHK-1202+ is rated for up to 1 W of RF input power and operates over a wide temperature range of -55°C to +125°C, combining reliability and high performance for demanding SATCOM, radar, EW and test environments.
Request a Quote Datasheet
Description
Mini-Circuits’ BFHK-1202+ Bandpass Filter delivers precision filtering for upper X-band through the lower edge of Ku-band in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology, ensures highly repeatable performance for mission-critical designs. The filter provides typical passband loss of 0.85 dB from 9.5 to 13.5 GHz with exceptional stopband rejection of 46 dB from 0.1 to 4.5 GHz and 74 dB through 30 GHz, greatly suppressing interference and harmonics. The BFHK-1202+ is rated for up to 1 W of RF input power and operates over a wide temperature range of -55°C to +125°C, combining reliability and high performance for demanding SATCOM, radar, EW and test environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 9.5 to 13.5 GHz , 50Ω - BFHK-1202+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 9.5 to 13.5 GHz , 50Ω
BFHK-1202+
LTCC Band Pass Filter, 9.5 to 13.5 GHz , 50Ω BFHK-1202+
Mini-Circuits’ BFHK-1202+ Bandpass Filter delivers precision filtering for upper X-band through the lower edge of Ku-band in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology, ensures highly repeatable performance for mission-critical designs. The filter provides typical passband loss of 0.85 dB from 9.5 to 13.5 GHz with exceptional stopband rejection of 46 dB from 0.1 to 4.5 GHz and 74 dB through 30 GHz, greatly suppressing interference and harmonics. The BFHK-1202+ is rated for up to 1 W of RF input power and operates over a wide temperature range of -55°C to +125°C, combining reliability and high performance for demanding SATCOM, radar, EW and test environments.

Mini-Circuits’ BFHK-1202+ Bandpass Filter delivers precision filtering for upper X-band through the lower edge of Ku-band in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology, ensures highly repeatable performance for mission-critical designs. The filter provides typical passband loss of 0.85 dB from 9.5 to 13.5 GHz with exceptional stopband rejection of 46 dB from 0.1 to 4.5 GHz and 74 dB through 30 GHz, greatly suppressing interference and harmonics. The BFHK-1202+ is rated for up to 1 W of RF input power and operates over a wide temperature range of -55°C to +125°C, combining reliability and high performance for demanding SATCOM, radar, EW and test environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BFHK-1202+
Product Name LTCC Band Pass Filter, 9.5 to 13.5 GHz , 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 24 - 35 MHz, 50Ω - BBP-29+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 0.9000 dB
View Details
2 suppliers
LTCC Band Pass Filter, 2570 - 3440 MHz, 50Ω - BFCN-2975+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2975 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 30 - 88 MHz, 50Ω - BPF-C59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 504 - 509 MHz, 50Ω - CBP6-507BG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers