The SXBP-202+ is a surface mount bandpass filter designed for 202 MHz ± 4 MHz with a 50 Ω impedance. It features a flat group delay of 0.6 ns typical, 3.4 dB typical insertion loss across the 198-206 MHz passband, and 40 dB minimum rejection from 290 to 2000 MHz. The miniature shielded HF1317 package measures 11.18 mm × 18.80 mm × 4.83 mm and supports operation from −40°C to 85°C. It is RoHS compliant and rated for a maximum RF power input of 0.4 W.
The SXBP-202+ is a flat group delay bandpass filter fabricated using SMT technology. Covering 202 MHz ± 4 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
LUMPED LC BPF, 198 - 206 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SXBP-202+ | 3157-SXBP-202+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 198 - 206 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 202 dB | 5 dB |
| Filter Technology | Passive Filter |