Mini-Circuits Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω SBP-20R5+

Description
SBP-20R5+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 20 to 21 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Description
SBP-20R5+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 20 to 21 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SBP-20R5+ is a coaxial bandpass filter designed for 20 to 21 MHz applications with a 50 W power rating, featuring SMA male and female connectors. It has a typical insertion loss of 2.2 dB within the passband, a VSWR of 1.3:1, and group delay of approximately 240 ns. The filter provides at least 40 dB rejection from 40 to 380 MHz. Operating temperature ranges from -40°C to 85°C, with storage from -55°C to 100°C. The case style is FF99, measuring 17.78 x 50.29 x 7.92 mm and weighing 42.0 grams. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

SBP-20R5+ is a coaxial bandpass filter designed for 20 to 21 MHz applications with a 50 W power rating, featuring SMA male and female connectors. It has a typical insertion loss of 2.2 dB within the passband, a VSWR of 1.3:1, and group delay of approximately 240 ns. The filter provides at least 40 dB rejection from 40 to 380 MHz. Operating temperature ranges from -40°C to 85°C, with storage from -55°C to 100°C. The case style is FF99, measuring 17.78 x 50.29 x 7.92 mm and weighing 42.0 grams. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - SBP-20R5+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω
SBP-20R5+
Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω SBP-20R5+
SBP-20R5+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 20 to 21 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

SBP-20R5+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 20 to 21 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SBP-20R5+
Product Name Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 11.9 - 12.8 GHz, 50Ω - BFHKI-1272+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 36500 - 50000 MHz, 50Ω - BFCQ-4302+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω - ZABP-141-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 141 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 30 - 88 MHz, 50Ω - BPF-C59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers