The BPF-C59+ is a surface mount bandpass filter designed for telecommunication and broadband wireless applications, with a center frequency of 59 MHz and a passband from 30 to 88 MHz. It features a typical insertion loss of 1.40 dB across the passband, a maximum VSWR of 1.92:1, and upper stopband rejection exceeding 20 dB up to 4.5 GHz. The filter is housed in a shielded HU1186 package measuring 0.87" x 0.80" x 0.25" and operates reliably from -40°C to 85°C with a maximum RF power input of 0.25 W.
The BPF-C59+ is a broad band filter in a small shielded package (size of 0.87" x 0.80" x 0.25") fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss for use in telecommunication and broadband wireless application. The stopband extends up to 4.5 GHz
59MHz Center Frequency Band Pass RF Filter (Radio Frequency) 58MHz Bandwidth 2.5dB 14-SMD Module
RF FILTER BAND PASS 59MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-C59+ | 3157-BPF-C59+TR-ND | BPF-C59+ |
| Product Name | Lumped LC Band Pass Filter, 30 - 88 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 59 dB | 2.5 dB | 2.5 dB |
| Filter Technology | Passive Filter |